KEMET Electronics Corporation Ceramic Capacitors C1210C106K3RALTU

Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C106K3RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C106K3RALTUDKR-ND
Ceramic Capacitors 399-C1210C106K3RALTUDKR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C106K3RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C106K3RALTUCT-ND
Ceramic Capacitors 399-C1210C106K3RALTUCT-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C106K3RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C106K3RALTUTR-ND
Ceramic Capacitors 399-C1210C106K3RALTUTR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Mlcc Capacitor, 10Uf, 25V, X7R, 10%, 1210; Capacitance Kemet - 07X1067 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Uf, 25V, X7R, 10%, 1210; Capacitance Kemet
07X1067
Mlcc Capacitor, 10Uf, 25V, X7R, 10%, 1210; Capacitance Kemet 07X1067
MLCC CAPACITOR, 10UF, 25V, X7R, 10%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: No

MLCC CAPACITOR, 10UF, 25V, X7R, 10%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: No

Supplier's Site Datasheet
Mlcc Capacitor, 10Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kemet - 29M4588 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kemet
29M4588
Mlcc Capacitor, 10Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kemet 29M4588
MLCC CAPACITOR, 10UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: No

MLCC CAPACITOR, 10UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210C106K3RALTUDKR-ND 399-C1210C106K3RALTUCT-ND 07X1067
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 10Uf, 25V, X7R, 10%, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers