10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
KEMET C1210C106K3PACTU
KEMET C1210C106K3PACTU
KEMET C1210C106K3PACTU
CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes
CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1210C106K3PACTUTR-ND | 399-C1210C106K3PACTUDKR-ND | 8030068 | 8030068P | 13K5804 | 36X2839 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kemet | Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Bypass | Bypass | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |