1µF ±20% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
1.00UF 25.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210C105M3VACTUTR-ND | 30H5567 |
| Product Name | Ceramic Capacitors | 1.00Uf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 1 microF |