Cap Ceramic 0.1uF 250V X7R 5% Pad SMD 1210 125°C T/R Product overview: C1210C104JARACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210C104JARACTU can be used for catalog matching and distributor lookup.
0.1µF ±5% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.1UF 250V X7R 1210
CAP CER 0.1UF 250V X7R 1210
Capacitor,Ceramic,10
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C1210C104JARACTU | 399-C1210C104JARACTUTR-ND | 399-C1210C104JARACTUDKR-ND | 68K2616 |
| Product Name | SMD 0.1uF 250V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,100Nf,250Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |