KEMET Electronics Corporation Ceramic Capacitors C1210C104F5GAC

Description
CAP CER 0.1UF 50V C0G/NP0 1210
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V C0G/NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C104F5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C104F5GAC-ND
Ceramic Capacitors 399-C1210C104F5GAC-ND
CAP CER 0.1UF 50V C0G/NP0 1210

CAP CER 0.1UF 50V C0G/NP0 1210

Buy Now Datasheet
.100Uf 50.0V Rohs Compliant Kemet - 86AC5445 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 50.0V Rohs Compliant Kemet
86AC5445
.100Uf 50.0V Rohs Compliant Kemet 86AC5445
.100UF 50.0V ROHS COMPLIANT: YES

.100UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1210C104F5GAC-ND 86AC5445
Product Name Ceramic Capacitors .100Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details