CAP CER 0.1UF 16V X8G 1210
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C1210C104F4TACTUTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.1000 microF |