KEMET Electronics Corporation Ceramic Capacitors C1210C103K5JACAUTO

Description
10000pF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C103K5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C103K5JACAUTO-ND
Ceramic Capacitors C1210C103K5JACAUTO-ND
10000pF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

10000pF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1210C103K5JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C103K5JACAUTO
Capacitors - Ceramic Capacitors C1210C103K5JACAUTO
CAP CER 10000PF 50V U2J 1210

CAP CER 10000PF 50V U2J 1210

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1210C103K5JACAUTO-ND C1210C103K5JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details