KEMET Electronics Corporation Ceramic Capacitors C1210C102JDGACTU

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C102JDGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C102JDGACTUDKR-ND
Ceramic Capacitors 399-C1210C102JDGACTUDKR-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C102JDGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C102JDGACTUCT-ND
Ceramic Capacitors 399-C1210C102JDGACTUCT-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C102JDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C102JDGACTUTR-ND
Ceramic Capacitors 399-C1210C102JDGACTUTR-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 5002499 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5002499
MLCCs - Multilayer Ceramic Capacitors 5002499
KEMET C1210C102JDGACTU

KEMET C1210C102JDGACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5002499P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5002499P
MLCCs - Multilayer Ceramic Capacitors 5002499P
KEMET C1210C102JDGACTU

KEMET C1210C102JDGACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1775129 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1775129
MLCCs - Multilayer Ceramic Capacitors 1775129
KEMET C1210C102JDGACTU

KEMET C1210C102JDGACTU

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet - 08R5551 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet
08R5551
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet 08R5551
Multilayer Ceramic Capacitor, C Series, 1000 pF, - 5%, C0G / NP0, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1000 pF, - 5%, C0G / NP0, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet - 76K4009 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet
76K4009
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet 76K4009
Multilayer Ceramic Capacitor, C Series, 1000 pF, - 5%, C0G / NP0, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1000 pF, - 5%, C0G / NP0, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Kemet - 11AC2964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Kemet
11AC2964
Cap, 1000Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Kemet 11AC2964
CAP, 1000PF, 1 KV, 5%, C0G/NP0, 1210; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 1000PF, 1 KV, 5%, C0G/NP0, 1210; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 1000Pf, 1Kv, 1210; Capacitance Kemet - 96Y7323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1000Pf, 1Kv, 1210; Capacitance Kemet
96Y7323
Cap, Mlcc, C0G, 1000Pf, 1Kv, 1210; Capacitance Kemet 96Y7323
CAP, MLCC, C0G, 1000PF, 1KV, 1210; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1000PF, 1KV, 1210; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C102JDGACTUDKR-ND 399-C1210C102JDGACTUCT-ND 5002499 5002499P 08R5551 11AC2964 96Y7323
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 1000 Pf, 5%, C0G / Np0, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet Cap, 1000Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Kemet Cap, Mlcc, C0G, 1000Pf, 1Kv, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details