KEMET Electronics Corporation Ceramic Capacitors C1210C102JCGACTU

Description
CAP CER 1000PF 500V NP0 1210
Request a Quote Datasheet
Description
CAP CER 1000PF 500V NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C102JCGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C102JCGACTUCT-ND
Ceramic Capacitors 399-C1210C102JCGACTUCT-ND
CAP CER 1000PF 500V NP0 1210

CAP CER 1000PF 500V NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C102JCGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C102JCGACTUDKR-ND
Ceramic Capacitors 399-C1210C102JCGACTUDKR-ND
CAP CER 1000PF 500V NP0 1210

CAP CER 1000PF 500V NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C102JCGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C102JCGACTUTR-ND
Ceramic Capacitors 399-C1210C102JCGACTUTR-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1210; Capacitance Kemet - 87K7765 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1210; Capacitance Kemet
87K7765
Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1210; Capacitance Kemet 87K7765
CAPACITOR CERAMIC 1000PF 500V, C0G, 5%, 1210; Capacitance:1000pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 500V, C0G, 5%, 1210; Capacitance:1000pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 500V, 5%, C0G/np0, 1210; Capacitance Kemet - 05AC8180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, 5%, C0G/np0, 1210; Capacitance Kemet
05AC8180
Cap, 1000Pf, 500V, 5%, C0G/np0, 1210; Capacitance Kemet 05AC8180
CAP, 1000PF, 500V, 5%, C0G/NP0, 1210; Capacitance:1000pF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 1000PF, 500V, 5%, C0G/NP0, 1210; Capacitance:1000pF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C102JCGACTUCT-ND 399-C1210C102JCGACTUDKR-ND 87K7765 05AC8180
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1210; Capacitance Kemet Cap, 1000Pf, 500V, 5%, C0G/np0, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
27PF 200V Capacitor - 60-CK05BX270K - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers