KEMET Electronics Corporation Ceramic Capacitors C1210C102FBGACTU

Description
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C102FBGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C102FBGACTUTR-ND
Ceramic Capacitors 399-C1210C102FBGACTUTR-ND
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C102FBGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C102FBGACTUDKR-ND
Ceramic Capacitors 399-C1210C102FBGACTUDKR-ND
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C102FBGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C102FBGACTUCT-ND
Ceramic Capacitors 399-C1210C102FBGACTUCT-ND
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 1000Pf, 630V, 1%, C0G/np0, 1210; Capacitance Kemet - 45AC6882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, 1%, C0G/np0, 1210; Capacitance Kemet
45AC6882
Cap, 1000Pf, 630V, 1%, C0G/np0, 1210; Capacitance Kemet 45AC6882
CAP, 1000PF, 630V, 1%, C0G/NP0, 1210; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 1000PF, 630V, 1%, C0G/NP0, 1210; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
1000Pf 630V Rohs Compliant Kemet - 67R5354 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 630V Rohs Compliant Kemet
67R5354
1000Pf 630V Rohs Compliant Kemet 67R5354
1000PF 630V ROHS COMPLIANT: YES

1000PF 630V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C102FBGACTUTR-ND 399-C1210C102FBGACTUDKR-ND 45AC6882 67R5354
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 630V, 1%, C0G/np0, 1210; Capacitance Kemet 1000Pf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details