KEMET Electronics Corporation Ceramic Capacitors C1210C101F3HACAUTO

Description
100pF ±1% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
100pF ±1% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C101F3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C101F3HACAUTO-ND
Ceramic Capacitors C1210C101F3HACAUTO-ND
100pF ±1% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

100pF ±1% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1210C101F3HACAUTO
CAP CER 1210 100PF 25V ULTRA STA

CAP CER 1210 100PF 25V ULTRA STA

Supplier's Site
Ceramic Capacitors - C1210C101F3HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C101F3HACAUTO
Ceramic Capacitors C1210C101F3HACAUTO
CAP CER 1210 100PF 25V ULTRA STA

CAP CER 1210 100PF 25V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1210C101F3HACAUTO-ND C1210C101F3HACAUTO C1210C101F3HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details