9.1pF ±0.5pF 100V Ceramic Capacitor X8R 1206 (3216 Metric)
CAP CER 1206 9.1PF 100V ULTRA ST
CAP CER 1206 9.1PF 100V ULTRA ST
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1206X919D1HACAUTO-ND | C1206X919D1HACAUTO | C1206X919D1HACAUTO |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 100 volts | 100 volts | 100 volts |