CAP CER 1206 68NF 25VDC X8G 2%
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C1206X683G3TACTUTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) |
| WVDC | 25 volts |