KEMET Electronics Corporation Ceramic Capacitors C1206X512F4HACAUTO

Description
5100pF ±1% 16V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
5100pF ±1% 16V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X512F4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X512F4HACAUTO-ND
Ceramic Capacitors C1206X512F4HACAUTO-ND
5100pF ±1% 16V Ceramic Capacitor X8R 1206 (3216 Metric)

5100pF ±1% 16V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206X512F4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X512F4HACAUTO
Capacitors - Ceramic Capacitors C1206X512F4HACAUTO
CAP CER 1206 5.1NF 16V ULTRA STA

CAP CER 1206 5.1NF 16V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1206X512F4HACAUTO-ND C1206X512F4HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details