KEMET Electronics Corporation Ceramic Capacitors C1206X472JMRECAUTO7210

Description
4700pF ±5% 63V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 63V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X472JMRECAUTO7210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X472JMRECAUTO7210-ND
Ceramic Capacitors C1206X472JMRECAUTO7210-ND
4700pF ±5% 63V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±5% 63V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206X472JMRECAUTO7210 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X472JMRECAUTO7210
Ceramic Capacitors C1206X472JMRECAUTO7210
CAP CER 1206 4.7NF 63V X7R 5%

CAP CER 1206 4.7NF 63V X7R 5%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206X472JMRECAUTO7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X472JMRECAUTO7210
Capacitors - Ceramic Capacitors C1206X472JMRECAUTO7210
CAP CER 1206 4.7NF 63V X7R 5%

CAP CER 1206 4.7NF 63V X7R 5%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206X472JMRECAUTO7210-ND C1206X472JMRECAUTO7210 C1206X472JMRECAUTO7210
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details