KEMET Electronics Corporation Ceramic Capacitors C1206X399D5HACAUTO

Description
3.9pF ±0.5pF 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.5pF 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X399D5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X399D5HACAUTO-ND
Ceramic Capacitors C1206X399D5HACAUTO-ND
3.9pF ±0.5pF 50V Ceramic Capacitor X8R 1206 (3216 Metric)

3.9pF ±0.5pF 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206X399D5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X399D5HACAUTO
Capacitors - Ceramic Capacitors C1206X399D5HACAUTO
CAP CER 1206 3.9PF 50V ULTRA STA

CAP CER 1206 3.9PF 50V ULTRA STA

Supplier's Site
Ceramic Capacitors - C1206X399D5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X399D5HACAUTO
Ceramic Capacitors C1206X399D5HACAUTO
CAP CER 1206 3.9PF 50V ULTRA STA

CAP CER 1206 3.9PF 50V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1206X399D5HACAUTO-ND C1206X399D5HACAUTO C1206X399D5HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details