330pF ±1% 10V Ceramic Capacitor X8R 1206 (3216 Metric)
CAP CER 1206 330PF 10V ULTRA STA
CAP CER 1206 330PF 10V ULTRA STA
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1206X331F8HACAUTO-ND | C1206X331F8HACAUTO | C1206X331F8HACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |