CAP CER 1206 3NF 10V ULTRA STABL
CAP CER 1206 3NF 10V ULTRA STABL
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1206X302M8HAC7800 | C1206X302M8HAC7800 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Ultracapacitor; Single-Layer | Film Capacitors; Ultracapacitor |
| Applications | Boardflex Sensitive | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Capacitance Range | 0.0030 microF | 0.0030 microF |