KEMET Electronics Corporation Ceramic Capacitors C1206X272FBGACAUTO

Description
2700pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
2700pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206X272FBGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X272FBGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X272FBGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206X272FBGACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X272FBGACAUTO
Capacitors - Ceramic Capacitors C1206X272FBGACAUTO
COMSMDHIVOLTAGE2700P F 630V

COMSMDHIVOLTAGE2700PF 630V

Supplier's Site
2700Pf 630V Rohs Compliant Kemet - 86AC5262 - Newark, An Avnet Company
Chicago, IL, United States
2700Pf 630V Rohs Compliant Kemet
86AC5262
2700Pf 630V Rohs Compliant Kemet 86AC5262
2700PF 630V ROHS COMPLIANT: YES

2700PF 630V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C1206X272FBGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X272FBGACAUTO
Ceramic Capacitors C1206X272FBGACAUTO
COMSMDHIVOLTAGE2700P F 630V

COMSMDHIVOLTAGE2700PF 630V

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206X272FBGACAUTOTR-ND 399-C1206X272FBGACAUTODKR-ND C1206X272FBGACAUTO 86AC5262 C1206X272FBGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2700Pf 630V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers