220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 220PF, 100V, 5%, C0G/NP0, 1206; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; RoHS Compliant: Yes
220.PF 100V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20323-2-ND | 399-20323-6-ND | 69AC2953 | 86AC5224 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 220Pf, 100V, 5%, C0G/np0, 1206; Capacitance Kemet | 220.pf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |