KEMET Electronics Corporation Ceramic Capacitors C1206X220J5GACAUTO

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-20322-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20322-2-ND
Ceramic Capacitors 399-20322-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-20322-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20322-1-ND
Ceramic Capacitors 399-20322-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 22Pf, 50V, 5%, C0G/np0, 1206; Capacitance Kemet - 69AC2950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, C0G/np0, 1206; Capacitance Kemet
69AC2950
Cap, 22Pf, 50V, 5%, C0G/np0, 1206; Capacitance Kemet 69AC2950
CAP, 22PF, 50V, 5%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 22PF, 50V, 5%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-20322-2-ND 69AC2950
Product Name Ceramic Capacitors Cap, 22Pf, 50V, 5%, C0G/np0, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details