KEMET Electronics Corporation Ceramic Capacitors C1206X220J1GACAUTO

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-20320-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20320-2-ND
Ceramic Capacitors 399-20320-2-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 22Pf, 100V, 5%, C0G/np0, 1206; Capacitance Kemet - 69AC2948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, 5%, C0G/np0, 1206; Capacitance Kemet
69AC2948
Cap, 22Pf, 100V, 5%, C0G/np0, 1206; Capacitance Kemet 69AC2948
CAP, 22PF, 100V, 5%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 22PF, 100V, 5%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
22.0Pf 100V Rohs Compliant Kemet - 86AC5219 - Newark, An Avnet Company
Chicago, IL, United States
22.0Pf 100V Rohs Compliant Kemet
86AC5219
22.0Pf 100V Rohs Compliant Kemet 86AC5219
22.0PF 100V ROHS COMPLIANT: YES

22.0PF 100V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206X220J1GACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X220J1GACAUTO
Capacitors - Ceramic Capacitors C1206X220J1GACAUTO
CAP CER 22PF 100V C0G/NP0 1206

CAP CER 22PF 100V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-20320-2-ND 69AC2948 86AC5219 C1206X220J1GACAUTO
Product Name Ceramic Capacitors Cap, 22Pf, 100V, 5%, C0G/np0, 1206; Capacitance Kemet 22.0Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details