KEMET Electronics Corporation Ceramic Capacitors C1206X161K8HACAUTO

Description
160pF ±10% 10V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
160pF ±10% 10V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X161K8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X161K8HACAUTO-ND
Ceramic Capacitors C1206X161K8HACAUTO-ND
160pF ±10% 10V Ceramic Capacitor X8R 1206 (3216 Metric)

160pF ±10% 10V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206X161K8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X161K8HACAUTO
Ceramic Capacitors C1206X161K8HACAUTO
CAP CER 1206 160PF 10V ULTRA STA

CAP CER 1206 160PF 10V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206X161K8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X161K8HACAUTO
Capacitors - Ceramic Capacitors C1206X161K8HACAUTO
CAP CER 1206 160PF 10V ULTRA STA

CAP CER 1206 160PF 10V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206X161K8HACAUTO-ND C1206X161K8HACAUTO C1206X161K8HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers