KEMET C1206X153JCGACAUTO
KEMET C1206X153JCGACAUTO
KEMET C1206X153JCGACAUTO
0.015µF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.015µF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.015µF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 1206 15NF 500VDC C0G
CAP, AEC-Q200, 0.015UF, 500V, MLCC, 1206; Capacitance:0.015µF;
CAP, AEC-Q200, 0.015UF, 500V, MLCC, 1206; Capacitance:0.015µF;
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2077701 | 2077702P | 399-C1206X153JCGACAUTOTR-ND | 399-C1206X153JCGACAUTODKR-ND | C1206X153JCGACAUTO | 83AH3420 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 0.015Uf, 500V, Mlcc, 1206; Capacitance Kemet |
| Technology | Multilayer | Multilayer | Single-Layer | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |