KEMET Electronics Corporation Ceramic Capacitors C1206X121M8HACAUTO

Description
120pF ±20% 10V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
120pF ±20% 10V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X121M8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X121M8HACAUTO-ND
Ceramic Capacitors C1206X121M8HACAUTO-ND
120pF ±20% 10V Ceramic Capacitor X8R 1206 (3216 Metric)

120pF ±20% 10V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206X121M8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X121M8HACAUTO
Capacitors - Ceramic Capacitors C1206X121M8HACAUTO
CAP CER 1206 120PF 10V ULTRA STA

CAP CER 1206 120PF 10V ULTRA STA

Supplier's Site
Ceramic Capacitors - C1206X121M8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X121M8HACAUTO
Ceramic Capacitors C1206X121M8HACAUTO
CAP CER 1206 120PF 10V ULTRA STA

CAP CER 1206 120PF 10V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1206X121M8HACAUTO-ND C1206X121M8HACAUTO C1206X121M8HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C17CF681K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details