CAP CER 1206 1.1PF 16V ULTRA STA
CAP CER 1206 1.1PF 16V ULTRA STA
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1206X119C4HAC7800 | C1206X119C4HAC7800 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors; Ultracapacitor | Ultracapacitor; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |