KEMET Electronics Corporation Ceramic Capacitors C1206X106M3RACAUTO

Description
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15733-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15733-1-ND
Ceramic Capacitors 399-15733-1-ND
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15733-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15733-2-ND
Ceramic Capacitors 399-15733-2-ND
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15733-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15733-6-ND
Ceramic Capacitors 399-15733-6-ND
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1526043 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1526043
MLCCs - Multilayer Ceramic Capacitors 1526043
KEMET C1206X106M3RACAUTO

KEMET C1206X106M3RACAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1526154 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1526154
MLCCs - Multilayer Ceramic Capacitors 1526154
KEMET C1206X106M3RACAUTO

KEMET C1206X106M3RACAUTO

Supplier's Site
Ceramic Capacitors - C1206X106M3RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X106M3RACAUTO
Ceramic Capacitors C1206X106M3RACAUTO
CAP CER 10UF 25V X7R 1206

CAP CER 10UF 25V X7R 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206; Capacitance Kemet - 76AH8975 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206; Capacitance Kemet
76AH8975
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206; Capacitance Kemet 76AH8975
CAP, AEC-Q200, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1206 RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206; Capacitance Kemet - 86AC5183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206; Capacitance Kemet
86AC5183
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206; Capacitance Kemet 86AC5183
CAP, AEC-Q200, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1206 RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15733-1-ND 399-15733-6-ND 1526043 C1206X106M3RACAUTO 76AH8975
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH9R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers