KEMET Electronics Corporation Ceramic Capacitors C1206X105J1RACTU

Description
1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206X105J1RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X105J1RACTUTR-ND
Ceramic Capacitors 399-C1206X105J1RACTUTR-ND
1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X105J1RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X105J1RACTUDKR-ND
Ceramic Capacitors 399-C1206X105J1RACTUDKR-ND
1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X105J1RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X105J1RACTUCT-ND
Ceramic Capacitors 399-C1206X105J1RACTUCT-ND
1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
1.00Uf 100V Rohs Compliant Kemet - 86AC5167 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 100V Rohs Compliant Kemet
86AC5167
1.00Uf 100V Rohs Compliant Kemet 86AC5167
1.00UF 100V ROHS COMPLIANT: YES

1.00UF 100V ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kemet - 66AJ7065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kemet
66AJ7065
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kemet 66AJ7065
CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206X105J1RACTUTR-ND 399-C1206X105J1RACTUDKR-ND 86AC5167
Product Name Ceramic Capacitors Ceramic Capacitors 1.00Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers