KEMET Electronics Corporation Ceramic Capacitors C1206X104KARECAUTO

Description
CAP CER 1206 0.1UF 250V X7R
Request a Quote Datasheet
Description
CAP CER 1206 0.1UF 250V X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206X104KARECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 0.1UF 250V X7R

CAP CER 1206 0.1UF 250V X7R

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X104KARECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X104KARECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 0.1UF 250V X7R

CAP CER 1206 0.1UF 250V X7R

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206X104KARECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X104KARECAUTO
Capacitors - Ceramic Capacitors C1206X104KARECAUTO
CAP CER 1206 0.1UF 250V X7R

CAP CER 1206 0.1UF 250V X7R

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206X104KARECAUTOCT-ND 399-C1206X104KARECAUTODKR-ND C1206X104KARECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details