0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1206 RoHS Compliant: Yes
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1206 RoHS Compliant: Yes
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16447-6-ND | 399-16447-1-ND | 76AH8970 | 67AH9770 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206; Capacitance Kemet | Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |