0.1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.1UF 25V X7R 1206
CAP, MLCC, AEC-Q200, 0.1UF, 25V, 1206; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20307-2-ND | C1206X104K3RACAUTO | 72AC5537 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 0.1Uf, 25V, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |