KEMET Electronics Corporation Ceramic Capacitors C1206X104F5JACAUTO

Description
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X104F5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X104F5JACAUTO-ND
Ceramic Capacitors C1206X104F5JACAUTO-ND
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
.100Uf 50.0V Rohs Compliant Kemet - 86AC5155 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 50.0V Rohs Compliant Kemet
86AC5155
.100Uf 50.0V Rohs Compliant Kemet 86AC5155
.100UF 50.0V ROHS COMPLIANT: YES

.100UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C1206X104F5JACAUTO-ND 86AC5155
Product Name Ceramic Capacitors .100Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers