KEMET Electronics Corporation Ceramic Capacitors C1206X103MARECAUTO

Description
10000pF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X103MARECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X103MARECAUTO-ND
Ceramic Capacitors C1206X103MARECAUTO-ND
10000pF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206X103MARECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X103MARECAUTO
Ceramic Capacitors C1206X103MARECAUTO
CAP CER 1206 10NF 250V X7R 20%

CAP CER 1206 10NF 250V X7R 20%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206X103MARECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X103MARECAUTO
Capacitors - Ceramic Capacitors C1206X103MARECAUTO
CAP CER 1206 10NF 250V X7R 20%

CAP CER 1206 10NF 250V X7R 20%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206X103MARECAUTO-ND C1206X103MARECAUTO C1206X103MARECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details