KEMET Electronics Corporation Ceramic Capacitors C1206X102KCRACAUTO

Description
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16728-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16728-2-ND
Ceramic Capacitors 399-16728-2-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16728-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16728-6-ND
Ceramic Capacitors 399-16728-6-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16728-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16728-1-ND
Ceramic Capacitors 399-16728-1-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1000Pf, 500V, 10%, X7R, 1206; Capacitance Kemet - 49AC3469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, 10%, X7R, 1206; Capacitance Kemet
49AC3469
Cap, 1000Pf, 500V, 10%, X7R, 1206; Capacitance Kemet 49AC3469
CAP, 1000PF, 500V, 10%, X7R, 1206; Capacitance:1000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 1000PF, 500V, 10%, X7R, 1206; Capacitance:1000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1206X102KCRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X102KCRACAUTO
Ceramic Capacitors C1206X102KCRACAUTO
CAP CER 1206 1NF 500V X7R 10% FL

CAP CER 1206 1NF 500V X7R 10% FL

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16728-2-ND 399-16728-6-ND 49AC3469 C1206X102KCRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 500V, 10%, X7R, 1206; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details