KEMET Electronics Corporation Ceramic Capacitors C1206X102JDGACTU

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206X102JDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X102JDGACTUTR-ND
Ceramic Capacitors 399-C1206X102JDGACTUTR-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X102JDGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X102JDGACTUCT-ND
Ceramic Capacitors 399-C1206X102JDGACTUCT-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X102JDGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X102JDGACTUDKR-ND
Ceramic Capacitors 399-C1206X102JDGACTUDKR-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1000Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet - 69AC2931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet
69AC2931
Cap, 1000Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet 69AC2931
CAP, 1000PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 1000PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
1000Pf 1000V Rohs Compliant Kemet - 32X8586 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 1000V Rohs Compliant Kemet
32X8586
1000Pf 1000V Rohs Compliant Kemet 32X8586
1000PF 1000V ROHS COMPLIANT: YES

1000PF 1000V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206X102JDGACTUTR-ND 399-C1206X102JDGACTUDKR-ND 69AC2931 32X8586
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet 1000Pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers