0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, MLCC, X7R, 0.022UF, 1KV, 1206; Capacitance:22000pF;
Multilayer Ceramic Capacitor, ArcShield V Series, 0.022 F, 10%, X7R, 1000 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, MLCC, X7R, 0.022UF, 1KV, 1206; Capacitance:22000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206V223KDRACTUDKR-ND | 399-C1206V223KDRACTUTR-ND | 32X8569 | 93T1473 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 0.022Uf, 1Kv, 1206; Capacitance Kemet | Multilayer Ceramic Capacitor, Arcshield V Series, 0.022 F, 10%, X7R, 1000 V, 1206 [3216 Metric] Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |