0.047µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.047UF 200V X7R 1206
CAP CER 0.047UF 200V X7R 1206
CAP, MLCC, AEC-Q200, X7R, 0.047UF, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:0.047 F; Voltage Rating:200V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FO-CAP J Series; Packaging:Cut RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206J473K2RACAUTOTR-ND | C1206J473K2RACAUTO | C1206J473K2RACAUTO | 02AC3558 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Mlcc, Aec-Q200, X7R, 0.047Uf, 1206; Ceramic Capacitor Case Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 47000 microF |