0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 0.022µF, 200V, 10%, X7R, 1206; Capacitance:22000pF;
CAP CER 0.022UF 200V X7R 1206
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20259-6-ND | 399-20259-1-ND | 69AC2905 | C1206J223K2RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.022Μf, 200V, 10%, X7R, 1206; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |