0.47µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206F474M5RACTUTR-ND | 86K0854 |
| Product Name | Ceramic Capacitors | .470Uf 50.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.4700 microF |