2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, MLCC, AEC-Q200, 2.2UF, 16V, 1206; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 F Series FO-CAP; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20240-1-ND | 399-20240-6-ND | 72AC5478 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 2.2Uf, 16V, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |