2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAPACITOR CERAMIC, 2.2UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:3.2mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, FO-CAP, F Series, 2.2 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 2.2µF, 25V, 10%, X7R, 1206; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13207-2-ND | 399-13207-6-ND | 87K7763 | 50M3477 | 11AC2958 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 2.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kemet | Smd Multilayer Ceramic Capacitor, Fo-Cap, F Series, 2.2 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Kemet | Cap, 2.2Μf, 25V, 10%, X7R, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |