0.082µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.082µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.082µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 0.082µF, 250V, 10%, X7R, 1206; Capacitance:82000pF;
Capacitor,Ceramic,82
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C823KARACTUTR-ND | 399-C1206C823KARACTUDKR-ND | 67AC8378 | 72K8070 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.082Μf, 250V, 10%, X7R, 1206; Capacitance Kemet | Capacitor,ceramic,82Nf,250Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF |