KEMET Electronics Corporation Ceramic Capacitors C1206C822G5GACTU

Description
CAP CER 8200PF 50V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 8200PF 50V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C822G5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C822G5GACTUTR-ND
Ceramic Capacitors 399-C1206C822G5GACTUTR-ND
CAP CER 8200PF 50V C0G/NP0 1206

CAP CER 8200PF 50V C0G/NP0 1206

Buy Now Datasheet
8200Pf 50.0V Rohs Compliant Kemet - 32X8457 - Newark, An Avnet Company
Chicago, IL, United States
8200Pf 50.0V Rohs Compliant Kemet
32X8457
8200Pf 50.0V Rohs Compliant Kemet 32X8457
8200PF 50.0V ROHS COMPLIANT: YES

8200PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1206C822G5GACTUTR-ND 32X8457
Product Name Ceramic Capacitors 8200Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers