KEMET Electronics Corporation Ceramic Capacitors C1206C820F1HACAUTO

Description
82pF ±1% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
82pF ±1% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C820F1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C820F1HACAUTO-ND
Ceramic Capacitors C1206C820F1HACAUTO-ND
82pF ±1% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

82pF ±1% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C820F1HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C820F1HACAUTO
Capacitors - Ceramic Capacitors C1206C820F1HACAUTO
CAP CER 1206 82PF 100V ULTRA STA

CAP CER 1206 82PF 100V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1206C820F1HACAUTO-ND C1206C820F1HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers