KEMET Electronics Corporation Ceramic Capacitors C1206C759B8HACAUTO

Description
7.5pF ±0.1pF 10V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.1pF 10V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C759B8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C759B8HACAUTO-ND
Ceramic Capacitors C1206C759B8HACAUTO-ND
7.5pF ±0.1pF 10V Ceramic Capacitor X8R 1206 (3216 Metric)

7.5pF ±0.1pF 10V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C759B8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C759B8HACAUTO
Ceramic Capacitors C1206C759B8HACAUTO
CAP CER 1206 7.5PF 10V ULTRA STA

CAP CER 1206 7.5PF 10V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206C759B8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C759B8HACAUTO
Capacitors - Ceramic Capacitors C1206C759B8HACAUTO
CAP CER 1206 7.5PF 10V ULTRA STA

CAP CER 1206 7.5PF 10V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206C759B8HACAUTO-ND C1206C759B8HACAUTO C1206C759B8HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers