6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAPACITOR CERAMIC 6.8PF 50V, C0G, 0.5pF, 1206, FULL REEL; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Length:3.2mm RoHS Compliant: Yes
CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.5pF, 1206; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes
CAP, 6.8PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C689D5GACTUTR-ND | 399-C1206C689D5GACTUDKR-ND | 79H3569 | 66AH5644 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 6.8Pf 50V, C0G, 0.5Pf, 1206, Full Reel; Capacitance Kemet | Cap, 6.8Pf, 50V, Mlcc, 1206 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts |