KEMET Electronics Corporation Ceramic Capacitors C1206C685K4PACTU

Description
6.8µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6.8µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13206-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13206-2-ND
Ceramic Capacitors 399-13206-2-ND
6.8µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

6.8µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13206-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13206-6-ND
Ceramic Capacitors 399-13206-6-ND
6.8µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

6.8µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13206-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13206-1-ND
Ceramic Capacitors 399-13206-1-ND
6.8µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

6.8µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 6.8Uf, 16V, Mlcc, 1206 Rohs Compliant Kemet - 92AH1190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 16V, Mlcc, 1206 Rohs Compliant Kemet
92AH1190
Cap, 6.8Uf, 16V, Mlcc, 1206 Rohs Compliant Kemet 92AH1190
CAP, 6.8UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 6.8UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-13206-2-ND 399-13206-6-ND 92AH1190
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6.8Uf, 16V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details