KEMET Electronics Corporation Ceramic Capacitors C1206C682KDRACAUTO

Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16723-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16723-1-ND
Ceramic Capacitors 399-16723-1-ND
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16723-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16723-6-ND
Ceramic Capacitors 399-16723-6-ND
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16723-2-ND
Ceramic Capacitors 399-16723-2-ND
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 6800Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet - 49AC3463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
49AC3463
Cap, 6800Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet 49AC3463
CAP, 6800PF, 1 KV, 10%, X7R, 1206; Capacitance:6800pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 1 KV, 10%, X7R, 1206; Capacitance:6800pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1206C682KDRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C682KDRACAUTO
Ceramic Capacitors C1206C682KDRACAUTO
CAP CER 1206 6.8NF 1000V X7R 10%

CAP CER 1206 6.8NF 1000V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16723-1-ND 399-16723-6-ND 49AC3463 C1206C682KDRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers