KEMET Electronics Corporation Ceramic Capacitors C1206C682J5GACTU

Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15134-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15134-2-ND
Ceramic Capacitors 399-15134-2-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15134-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15134-6-ND
Ceramic Capacitors 399-15134-6-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15134-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15134-1-ND
Ceramic Capacitors 399-15134-1-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 6800Pf, 50V, 5%, C0G/np0, 1206; Capacitance Kemet - 45AC6863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, 5%, C0G/np0, 1206; Capacitance Kemet
45AC6863
Cap, 6800Pf, 50V, 5%, C0G/np0, 1206; Capacitance Kemet 45AC6863
CAP, 6800PF, 50V, 5%, C0G/NP0, 1206; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 6800PF, 50V, 5%, C0G/NP0, 1206; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
6800Pf 50.0V Rohs Compliant Kemet - 32X8436 - Newark, An Avnet Company
Chicago, IL, United States
6800Pf 50.0V Rohs Compliant Kemet
32X8436
6800Pf 50.0V Rohs Compliant Kemet 32X8436
6800PF 50.0V ROHS COMPLIANT: YES

6800PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15134-2-ND 399-15134-6-ND 45AC6863 32X8436
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 50V, 5%, C0G/np0, 1206; Capacitance Kemet 6800Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details