KEMET Electronics Corporation Ceramic Capacitors C1206C681KGRACTU

Description
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C681KGRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C681KGRACTUTR-ND
Ceramic Capacitors 399-C1206C681KGRACTUTR-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C681KGRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C681KGRACTUDKR-ND
Ceramic Capacitors 399-C1206C681KGRACTUDKR-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C681KGRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C681KGRACTUCT-ND
Ceramic Capacitors 399-C1206C681KGRACTUCT-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
680.pf 2000V Rohs Compliant Kemet - 08P7951 - Newark, An Avnet Company
Chicago, IL, United States
680.pf 2000V Rohs Compliant Kemet
08P7951
680.pf 2000V Rohs Compliant Kemet 08P7951
680.PF 2000V ROHS COMPLIANT: YES

680.PF 2000V ROHS COMPLIANT: YES

Supplier's Site
Cap, 680Pf, 2Kv, Mlcc, 1206 Rohs Compliant Kemet - 25AK0523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 2Kv, Mlcc, 1206 Rohs Compliant Kemet
25AK0523
Cap, 680Pf, 2Kv, Mlcc, 1206 Rohs Compliant Kemet 25AK0523
CAP, 680PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 680PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 680Pf, 2Kv, Mlcc, 1206; Capacitance Kemet - 42AK4094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 2Kv, Mlcc, 1206; Capacitance Kemet
42AK4094
Cap, 680Pf, 2Kv, Mlcc, 1206; Capacitance Kemet 42AK4094
CAP, 680PF, 2KV, MLCC, 1206; Capacitance:680pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 680PF, 2KV, MLCC, 1206; Capacitance:680pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C681KGRACTUTR-ND 399-C1206C681KGRACTUDKR-ND 08P7951 42AK4094
Product Name Ceramic Capacitors Ceramic Capacitors 680.pf 2000V Rohs Compliant Kemet Cap, 680Pf, 2Kv, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers